Vishay Precision Group Through Hole Resistors MRS25000C9101FCT00

Description
9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4280TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4280TB-ND
Through Hole Resistors BC4280TB-ND
9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4280CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4280CT-ND
Through Hole Resistors BC4280CT-ND
9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

9.1 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834130
Through Hole Resistors 6834130
Vishay MRS25000C9101FCT00 Resistor

Vishay MRS25000C9101FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834130P
Through Hole Resistors 6834130P
Vishay MRS25000C9101FCT00 Resistor

Vishay MRS25000C9101FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695370
Through Hole Resistors 1695370
Vishay MRS25000C9101FCT00 Resistor

Vishay MRS25000C9101FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 9.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6014 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 9.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6014
Through Hole Metal Film Resistor, Mrs 25 Series, 9.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6014
Through Hole Metal Film Resistor, MRS 25 Series, 9.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 9.1 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4280TB-ND 6834130 6834130P 97K6014
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 9.1 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details