Vishay MRS25000C9100FCT00 Resistor
Vishay MRS25000C9100FCT00 Resistor
Vishay MRS25000C9100FCT00 Resistor
Win Source Part Number: 1222613-MRS25000C910
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 910 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4279CT,MRS25000C91
910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
910 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
910R 1% 0.6W Thin Film Axial Resistor Product overview: MRS25000C9100FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C9100FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 910 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6834278 | 6834278P | 1222613-MRS25000C9100FCT00 | BC4279TB-ND | 53-MRS25000C9100FCT00 | 97K6029 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | 0.6W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 910 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | MetalFilm | THIN FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 910 ohms | 910 ohms | 910 ohms | 910 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |