Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1325914-MRS25000C909
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 9.09 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4276TB,MRS25000C90
RoHS Status: ROHS3 Compliant
9.09 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
9.09 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Res Thin Film 9.09K Ohm 1% 0.6W ±50ppm/°C AXL Ammo Product overview: MRS25000C9091FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C9091FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 9.09 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1325914-MRS25000C9091FCT00 | BC4276CT-ND | 53-MRS25000C9091FCT00 | 97K6013 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | 0.6W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 9.09 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Thin Film | MetalFilm |
| Resistance Range | 9090 ohms | 9090 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |