Vishay Precision Group Through Hole Resistors MRS25000C9090FCT00

Description
909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C9090FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C9090FCT00CT-ND
Through Hole Resistors 56-MRS25000C9090FCT00CT-ND
909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C9090FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C9090FCT00TB-ND
Through Hole Resistors 56-MRS25000C9090FCT00TB-ND
909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

909 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 909 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6025 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 909 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6025
Through Hole Metal Film Resistor, Mrs 25 Series, 909 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6025
Through Hole Metal Film Resistor, MRS 25 Series, 909 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 909 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C9090FCT00CT-ND 97K6025
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 909 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details