Vishay Precision Group Through Hole Resistors MRS25000C8662FCT00

Description
86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4659CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4659CT-ND
Through Hole Resistors BC4659CT-ND
86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4659TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4659TB-ND
Through Hole Resistors BC4659TB-ND
86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

86.6 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6834070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834070
Through Hole Resistors 6834070
Vishay MRS25000C8662FCT00 Resistor

Vishay MRS25000C8662FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 86.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6005 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 86.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6005
Through Hole Metal Film Resistor, Mrs 25 Series, 86.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6005
Through Hole Metal Film Resistor, MRS 25 Series, 86.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 86.6 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4659CT-ND 6834070 97K6005
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 86.6 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details