Vishay Precision Group Through Hole Resistors MRS25000C8661FCT00

Description
8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C8661FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C8661FCT00CT-ND
Through Hole Resistors 56-MRS25000C8661FCT00CT-ND
8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C8661FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C8661FCT00TB-ND
Through Hole Resistors 56-MRS25000C8661FCT00TB-ND
8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.66 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834098
Through Hole Resistors 6834098
Vishay MRS25000C8661FCT00 Resistor

Vishay MRS25000C8661FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834098P
Through Hole Resistors 6834098P
Vishay MRS25000C8661FCT00 Resistor

Vishay MRS25000C8661FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727890
Through Hole Resistors 1727890
Vishay MRS25000C8661FCT00 Resistor

Vishay MRS25000C8661FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 8.66 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 86K0006 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 8.66 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
86K0006
Through Hole Metal Film Resistor, Mrs 25 Series, 8.66 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 86K0006
Through Hole Metal Film Resistor, MRS 25 Series, 8.66 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 8.66 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C8661FCT00CT-ND 6834098 6834098P 86K0006
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 8.66 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details