Vishay Precision Group Through Hole Resistors MRS25000C8451FCT00

Description
8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4657CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4657CT-ND
Through Hole Resistors BC4657CT-ND
8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4657TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4657TB-ND
Through Hole Resistors BC4657TB-ND
8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

8.45 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6834095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834095
Through Hole Resistors 6834095
Vishay MRS25000C8451FCT00 Resistor

Vishay MRS25000C8451FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834095P
Through Hole Resistors 6834095P
Vishay MRS25000C8451FCT00 Resistor

Vishay MRS25000C8451FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695364
Through Hole Resistors 1695364
Vishay MRS25000C8451FCT00 Resistor

Vishay MRS25000C8451FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 8.45 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5984 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 8.45 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5984
Through Hole Metal Film Resistor, Mrs 25 Series, 8.45 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5984
Through Hole Metal Film Resistor, MRS 25 Series, 8.45 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 8.45 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4657CT-ND 6834095 6834095P 97K5984
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 8.45 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details