Vishay Precision Group Through Hole Resistors MRS25000C8253FRP00

Description
825 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC825KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC825KZTR-ND
Through Hole Resistors PPC825KZTR-ND
825 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

825 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1182632-MRS25000C8253FRP00
Resistors - Through Hole Resistors 1182632-MRS25000C8253FRP00
Win Source Part Number: 1182632-MRS25000C825 3FRP00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 825 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 232215638254,PPC825K ZTR-NDR,PPC825KZTR,5 053MC825K0F12AF5,PPC 825KZCT,PPC825KZCT-N DR,2322 156 38254

Win Source Part Number: 1182632-MRS25000C8253FRP00
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 825 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 232215638254,PPC825KZTR-NDR,PPC825KZTR,5053MC825K0F12AF5,PPC825KZCT,PPC825KZCT-NDR,2322 156 38254

Buy Now Datasheet
0.6W Resistor - 53-MRS25000C8253FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 825K OHM 0.6W 1% AXIAL Product overview: MRS25000C8253FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C8253FRP0 0 can be used for catalog matching and distributor lookup.

RES 825K OHM 0.6W 1% AXIAL Product overview: MRS25000C8253FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C8253FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Alloy,825Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 45M7267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,825Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
45M7267
Resistor,metal Alloy,825Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 45M7267
Resistor,Metal Alloy,825KOhms,350WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,825KOhms,350WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PPC825KZTR-ND 1182632-MRS25000C8253FRP00 53-MRS25000C8253FRP00 45M7267
Product Name Through Hole Resistors Resistors - Through Hole Resistors 0.6W Resistor Resistor,metal Alloy,825Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalAlloy
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details