8.25 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
8.25 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374541-MRS25000C825
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 8.25 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay MRS25000C8251FCT00 Resistor
Vishay MRS25000C8251FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 8.25 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-MRS25000C8251FCT00CT-ND | 1374541-MRS25000C8251FCT00 | 6834086 | 6834086P | 97K5983 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 8.25 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | Thin film | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % |