Vishay Precision Group Through Hole Resistors MRS25000C8250FCT00

Description
825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4268CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4268CT-ND
Through Hole Resistors BC4268CT-ND
825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4268TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4268TB-ND
Through Hole Resistors BC4268TB-ND
825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

825 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 825 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K6000 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 825 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K6000
Through Hole Metal Film Resistor, Mrs 25 Series, 825 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K6000
Through Hole Metal Film Resistor, MRS 25 Series, 825 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 825 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4268CT-ND 97K6000
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 825 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details