Vishay Precision Group Through Hole Resistors MRS25000C8208FCT00

Description
8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4267CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4267CT-ND
Through Hole Resistors BC4267CT-ND
8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4267TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4267TB-ND
Through Hole Resistors BC4267TB-ND
8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834105
Through Hole Resistors 6834105
Vishay MRS25000C8208FCT00 Resistor

Vishay MRS25000C8208FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834105P
Through Hole Resistors 6834105P
Vishay MRS25000C8208FCT00 Resistor

Vishay MRS25000C8208FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695366
Through Hole Resistors 1695366
Vishay MRS25000C8208FCT00 Resistor

Vishay MRS25000C8208FCT00 Resistor

Supplier's Site
Metal Film Resistor,axial,8.2 Ohm,600 Mw; Resistance Vishay - 83K9628 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,8.2 Ohm,600 Mw; Resistance Vishay
83K9628
Metal Film Resistor,axial,8.2 Ohm,600 Mw; Resistance Vishay 83K9628
METAL FILM RESISTOR,AXIAL,8.2 OHM,600 mW; Resistance:8.2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,8.2 OHM,600 mW; Resistance:8.2ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4267CT-ND 6834105 6834105P 83K9628
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor,axial,8.2 Ohm,600 Mw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers