Vishay Precision Group Through Hole Resistors MRS25000C8201FCT00

Description
8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4264CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4264CT-ND
Through Hole Resistors BC4264CT-ND
8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4264TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4264TB-ND
Through Hole Resistors BC4264TB-ND
8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

8.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834082
Through Hole Resistors 6834082
Vishay MRS25000C8201FCT00 Resistor

Vishay MRS25000C8201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834082P
Through Hole Resistors 6834082P
Vishay MRS25000C8201FCT00 Resistor

Vishay MRS25000C8201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695360
Through Hole Resistors 1695360
Vishay MRS25000C8201FCT00 Resistor

Vishay MRS25000C8201FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5982 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5982
Through Hole Metal Film Resistor, Mrs 25 Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5982
Through Hole Metal Film Resistor, MRS 25 Series, 8.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 8.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4264CT-ND 6834082 6834082P 97K5982
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 8.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers