Vishay Precision Group Through Hole Resistors MRS25000C7504FCT00

Description
7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C7504FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C7504FCT00CT-ND
Through Hole Resistors 56-MRS25000C7504FCT00CT-ND
7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C7504FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C7504FCT00TB-ND
Through Hole Resistors 56-MRS25000C7504FCT00TB-ND
7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

7.5 MOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834045
Through Hole Resistors 6834045
Vishay MRS25000C7504FCT00 Resistor

Vishay MRS25000C7504FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834045P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834045P
Through Hole Resistors 6834045P
Vishay MRS25000C7504FCT00 Resistor

Vishay MRS25000C7504FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695350
Through Hole Resistors 1695350
Vishay MRS25000C7504FCT00 Resistor

Vishay MRS25000C7504FCT00 Resistor

Supplier's Site
Metal Film Resistor,axial,7.5 Mohm,600 Mw; Resistance Vishay - 97K5957 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,7.5 Mohm,600 Mw; Resistance Vishay
97K5957
Metal Film Resistor,axial,7.5 Mohm,600 Mw; Resistance Vishay 97K5957
METAL FILM RESISTOR,AXIAL,7.5 MOHM,600 mW; Resistance:7.5Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,7.5 MOHM,600 mW; Resistance:7.5Mohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C7504FCT00CT-ND 6834045 6834045P 97K5957
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor,axial,7.5 Mohm,600 Mw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details