7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
7.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
7.5kR 1% 600mW Metal Film Resistor, Axial, Through-Hole Product overview: MRS25000C7501FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C7501FCT0
Vishay MRS25000C7501FCT00 Resistor
Vishay MRS25000C7501FCT00 Resistor
Vishay MRS25000C7501FCT00 Resistor
Win Source Part Number: 1040721-MRS25000C750
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MCMF006FF7501A50; MBB02070C7501FCT00; LR1F7K5; MBA02040C7501FCT00; MF0207FTE52-7K5; MBB02070C6801FCT00; LR1F6K8;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4256CT,BC4256TB,MR
Through Hole Metal Film Resistor, MRS 25 Series, 7.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4256CT-ND | 53-MRS25000C7501FCT00 | 6834032 | 6834032P | 1040721-MRS25000C7501FCT00 | 97K5954 |
| Product Name | Through Hole Resistors | 600mW Resistor | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 7.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalFilm | THIN FILM | Thin film | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |