Vishay Precision Group Through Hole Resistors MRS25000C7500FRP00

Description
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC750ZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750ZCT-ND
Through Hole Resistors PPC750ZCT-ND
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC750ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC750ZTR-ND
Through Hole Resistors PPC750ZTR-ND
750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

750 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 750 Ohm, 1%; Resistance Vishay - 26R4111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 750 Ohm, 1%; Resistance Vishay
26R4111
Resistor, Metal Alloy, 750 Ohm, 1%; Resistance Vishay 26R4111
RESISTOR, METAL ALLOY, 750 OHM, 1%; Resistance:750ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 750 OHM, 1%; Resistance:750ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC750ZCT-ND 26R4111
Product Name Through Hole Resistors Resistor, Metal Alloy, 750 Ohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details