Vishay Precision Group Through Hole Resistors MRS25000C7150FCT00

Description
715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4250CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4250CT-ND
Through Hole Resistors BC4250CT-ND
715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4250TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4250TB-ND
Through Hole Resistors BC4250TB-ND
715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

715 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
715 OHM 0.6W Resistor - 53-MRS25000C7150FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
715 OHM 0.6W Resistor
53-MRS25000C7150FCT00
715 OHM 0.6W Resistor 53-MRS25000C7150FCT00
RES 715 OHM 0.6W 1% AXIAL Product overview: MRS25000C7150FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 715 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C7150FCT0 0 can be used for catalog matching and distributor lookup.

RES 715 OHM 0.6W 1% AXIAL Product overview: MRS25000C7150FCT00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 715 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 715 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C7150FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MRS25000C7150FCT00
770986-MRS25000C7150FCT00
Through Hole Resistors - MRS25000C7150FCT00 770986-MRS25000C7150FCT00
Manufacturer: Vishay BC Components Win Source Part Number: 770986-MRS25000C7150 FCT00 Series: MRS25 Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Resistance (Ohms): 715 Composition: Metal Film Number of Terminations: 2 Family Name: MRS25 Categories: Resistors Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MF0207FTE52-715R; LR1F715R; MRS25000C7150FC100; MRS25000C7150FRP00 ; Introduction Date: September 06, 2000 ECCN: EAR99 Country of Origin: Czech Republic, India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 770986-MRS25000C7150FCT00
Series: MRS25
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Resistance (Ohms): 715
Composition: Metal Film
Number of Terminations: 2
Family Name: MRS25
Categories: Resistors
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MF0207FTE52-715R; LR1F715R; MRS25000C7150FC100; MRS25000C7150FRP00 ;
Introduction Date: September 06, 2000
ECCN: EAR99
Country of Origin: Czech Republic, India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 715 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5964 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 715 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5964
Through Hole Metal Film Resistor, Mrs 25 Series, 715 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5964
Through Hole Metal Film Resistor, MRS 25 Series, 715 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 715 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4250CT-ND 53-MRS25000C7150FCT00 770986-MRS25000C7150FCT00 97K5964
Product Name Through Hole Resistors 715 OHM 0.6W Resistor Through Hole Resistors - MRS25000C7150FCT00 Through Hole Metal Film Resistor, Mrs 25 Series, 715 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial ThroughHole; Axial Leads
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details