Vishay Precision Group Through Hole Resistors MRS25000C6810FCT00

Description
681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4244CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4244CT-ND
Through Hole Resistors BC4244CT-ND
681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4244TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4244TB-ND
Through Hole Resistors BC4244TB-ND
681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

681 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833948
Through Hole Resistors 6833948
Vishay MRS25000C6810FCT00 Resistor

Vishay MRS25000C6810FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833948P
Through Hole Resistors 6833948P
Vishay MRS25000C6810FCT00 Resistor

Vishay MRS25000C6810FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695325
Through Hole Resistors 1695325
Vishay MRS25000C6810FCT00 Resistor

Vishay MRS25000C6810FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 681 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5947 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 681 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5947
Through Hole Metal Film Resistor, Mrs 25 Series, 681 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5947
Through Hole Metal Film Resistor, MRS 25 Series, 681 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 681 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4244CT-ND 6833948 6833948P 97K5947
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 681 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details