6.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
6.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C6808FCT00 Resistor
Vishay MRS25000C6808FCT00 Resistor
Vishay MRS25000C6808FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 6.8 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4242CT-ND | 6833988 | 6833988P | 97K5915 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 6.8 ohms | 6.8 ohms |