Vishay Precision Group Through Hole Resistors MRS25000C6802FCT00

Description
Vishay MRS25000C6802FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C6802FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833957
Through Hole Resistors 6833957
Vishay MRS25000C6802FCT00 Resistor

Vishay MRS25000C6802FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833957P
Through Hole Resistors 6833957P
Vishay MRS25000C6802FCT00 Resistor

Vishay MRS25000C6802FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695328
Through Hole Resistors 1695328
Vishay MRS25000C6802FCT00 Resistor

Vishay MRS25000C6802FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4240CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4240CT-ND
Through Hole Resistors BC4240CT-ND
68 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

68 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4240TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4240TB-ND
Through Hole Resistors BC4240TB-ND
68 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

68 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 68Kohm, 600Mw, 1%, Axial; Resistance Vishay - 97K5940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68Kohm, 600Mw, 1%, Axial; Resistance Vishay
97K5940
Resistor, 68Kohm, 600Mw, 1%, Axial; Resistance Vishay 97K5940
RESISTOR, 68KOHM, 600mW, 1%, AXIAL; Resistance:68kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, 68KOHM, 600mW, 1%, AXIAL; Resistance:68kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833957 6833957P BC4240CT-ND 97K5940
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 68Kohm, 600Mw, 1%, Axial; Resistance Vishay
Technology / Construction Thin film MetalFilm Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole Axial Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68000 ohms 68000 ohms
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers