Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C6801FRP00

Description
RES 6.8K OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.8K OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C6801FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6801FRP00CT-ND
Through Hole Resistors 56-MRS25000C6801FRP00CT-ND
RES 6.8K OHM 0.6W 1% AXIAL

RES 6.8K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C6801FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6801FRP00TR-ND
Through Hole Resistors 56-MRS25000C6801FRP00TR-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 31Y3070 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
31Y3070
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 31Y3070
Through Hole Metal Film Resistor, MRS 25 Series, 6.8 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 6.8 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C6801FRP00CT-ND 31Y3070
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers