Vishay Precision Group Through Hole Resistors MRS25000C6801FCT00

Description
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4239TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4239TB-ND
Through Hole Resistors BC4239TB-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4239CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4239CT-ND
Through Hole Resistors BC4239CT-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833979
Through Hole Resistors 6833979
Vishay MRS25000C6801FCT00 Resistor

Vishay MRS25000C6801FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833979P
Through Hole Resistors 6833979P
Vishay MRS25000C6801FCT00 Resistor

Vishay MRS25000C6801FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695334
Through Hole Resistors 1695334
Vishay MRS25000C6801FCT00 Resistor

Vishay MRS25000C6801FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5908 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5908
Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5908
Through Hole Metal Film Resistor, MRS 25 Series, 6.8 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 6.8 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4239TB-ND 6833979 6833979P 97K5908
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 6.8 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details