Vishay Precision Group Through Hole Resistors MRS25000C6491FCT00

Description
Vishay MRS25000C6491FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C6491FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833966
Through Hole Resistors 6833966
Vishay MRS25000C6491FCT00 Resistor

Vishay MRS25000C6491FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833966P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833966P
Through Hole Resistors 6833966P
Vishay MRS25000C6491FCT00 Resistor

Vishay MRS25000C6491FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695331
Through Hole Resistors 1695331
Vishay MRS25000C6491FCT00 Resistor

Vishay MRS25000C6491FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4233CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4233CT-ND
Through Hole Resistors BC4233CT-ND
6.49 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.49 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4233TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4233TB-ND
Through Hole Resistors BC4233TB-ND
6.49 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

6.49 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 6.49 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5906 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 6.49 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5906
Through Hole Metal Film Resistor, Mrs 25 Series, 6.49 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5906
Through Hole Metal Film Resistor, MRS 25 Series, 6.49 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 6.49 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833966 6833966P BC4233CT-ND 97K5906
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 6.49 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6490 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details