Vishay Precision Group Through Hole Resistors MRS25000C6208FCT00

Description
6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4648CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4648CT-ND
Through Hole Resistors BC4648CT-ND
6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4648TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4648TB-ND
Through Hole Resistors BC4648TB-ND
6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 6.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5913 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 6.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5913
Through Hole Metal Film Resistor, Mrs 25 Series, 6.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5913
Through Hole Metal Film Resistor, MRS 25 Series, 6.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 6.2 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4648CT-ND 97K5913
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 6.2 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details