Vishay Precision Group Through Hole Resistors MRS25000C6201FCT00

Description
6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4646TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4646TB-ND
Through Hole Resistors BC4646TB-ND
6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4646CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4646CT-ND
Through Hole Resistors BC4646CT-ND
6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 6834244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834244
Through Hole Resistors 6834244
Vishay MRS25000C6201FCT00 Resistor

Vishay MRS25000C6201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834244P
Through Hole Resistors 6834244P
Vishay MRS25000C6201FCT00 Resistor

Vishay MRS25000C6201FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695400
Through Hole Resistors 1695400
Vishay MRS25000C6201FCT00 Resistor

Vishay MRS25000C6201FCT00 Resistor

Supplier's Site
Metal Film Resistor,axial,6.2 Kohm,600 Mw; Resistance Vishay - 97K5904 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,6.2 Kohm,600 Mw; Resistance Vishay
97K5904
Metal Film Resistor,axial,6.2 Kohm,600 Mw; Resistance Vishay 97K5904
METAL FILM RESISTOR,AXIAL,6.2 KOHM,600 mW; Resistance:6.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,6.2 KOHM,600 mW; Resistance:6.2kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4646TB-ND 6834244 6834244P 97K5904
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor,axial,6.2 Kohm,600 Mw; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details