Vishay Precision Group Through Hole Resistors MRS25000C6192FCT00

Description
61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4227TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4227TB-ND
Through Hole Resistors BC4227TB-ND
61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4227CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4227CT-ND
Through Hole Resistors BC4227CT-ND
61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833910P
Through Hole Resistors 6833910P
Vishay MRS25000C6192FCT00 Resistor

Vishay MRS25000C6192FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695315
Through Hole Resistors 1695315
Vishay MRS25000C6192FCT00 Resistor

Vishay MRS25000C6192FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 61.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 96K3096 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 61.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
96K3096
Through Hole Metal Film Resistor, Mrs 25 Series, 61.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 96K3096
Through Hole Metal Film Resistor, MRS 25 Series, 61.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 61.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4227TB-ND 6833910P 1695315 96K3096
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 61.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details