Vishay Precision Group Through Hole Resistors MRS25000C6190FRP00

Description
619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C6190FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6190FRP00CT-ND
Through Hole Resistors 56-MRS25000C6190FRP00CT-ND
619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C6190FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C6190FRP00TR-ND
Through Hole Resistors 56-MRS25000C6190FRP00TR-ND
619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

619 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 619 OHM 0.6W 1% AXIAL - 886-MRS25000C6190FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 619 OHM 0.6W 1% AXIAL
886-MRS25000C6190FRP00
RES 619 OHM 0.6W 1% AXIAL 886-MRS25000C6190FRP00
RES 619 OHM 0.6W 1% AXIAL

RES 619 OHM 0.6W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 56-MRS25000C6190FRP00CT-ND 886-MRS25000C6190FRP00
Product Name Through Hole Resistors RES 619 OHM 0.6W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details