Vishay Precision Group Through Hole Resistors MRS25000C5628FCT00

Description
MRS25-50 1% CT 5R62
Request a Quote Datasheet
Description
MRS25-50 1% CT 5R62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C5628FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5628FCT00TB-ND
Through Hole Resistors 56-MRS25000C5628FCT00TB-ND
MRS25-50 1% CT 5R62

MRS25-50 1% CT 5R62

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C5628FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5628FCT00CT-ND
Through Hole Resistors 56-MRS25000C5628FCT00CT-ND
MRS25-50 1% CT 5R62

MRS25-50 1% CT 5R62

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 5.62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5867 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 5.62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5867
Through Hole Metal Film Resistor, Mrs 25 Series, 5.62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5867
Through Hole Metal Film Resistor, MRS 25 Series, 5.62 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 5.62 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C5628FCT00TB-ND 97K5867
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 5.62 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details