Vishay Precision Group Through Hole Resistors MRS25000C5622FCT00

Description
56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C5622FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5622FCT00TB-ND
Through Hole Resistors 56-MRS25000C5622FCT00TB-ND
56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C5622FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5622FCT00CT-ND
Through Hole Resistors 56-MRS25000C5622FCT00CT-ND
56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833840
Through Hole Resistors 6833840
Vishay MRS25000C5622FCT00 Resistor

Vishay MRS25000C5622FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833840P
Through Hole Resistors 6833840P
Vishay MRS25000C5622FCT00 Resistor

Vishay MRS25000C5622FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695297
Through Hole Resistors 1695297
Vishay MRS25000C5622FCT00 Resistor

Vishay MRS25000C5622FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 56.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 56.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5888
Through Hole Metal Film Resistor, Mrs 25 Series, 56.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5888
Through Hole Metal Film Resistor, MRS 25 Series, 56.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 56.2 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-MRS25000C5622FCT00TB-ND 6833840 6833840P 97K5888
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 56.2 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details