Vishay Precision Group Through Hole Resistors MRS25000C5620FCT00

Description
MRS25-50 1% CT 562R
Request a Quote Datasheet
Description
MRS25-50 1% CT 562R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C5620FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5620FCT00TB-ND
Through Hole Resistors 56-MRS25000C5620FCT00TB-ND
MRS25-50 1% CT 562R

MRS25-50 1% CT 562R

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C5620FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5620FCT00CT-ND
Through Hole Resistors 56-MRS25000C5620FCT00CT-ND
MRS25-50 1% CT 562R

MRS25-50 1% CT 562R

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 562 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5893 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 562 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5893
Through Hole Metal Film Resistor, Mrs 25 Series, 562 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5893
Through Hole Metal Film Resistor, MRS 25 Series, 562 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 562 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C5620FCT00TB-ND 97K5893
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 562 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details