Vishay Precision Group Through Hole Resistors MRS25000C5609FCT00

Description
56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4209TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4209TB-ND
Through Hole Resistors BC4209TB-ND
56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4209CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4209CT-ND
Through Hole Resistors BC4209CT-ND
56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

56 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6834203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834203
Through Hole Resistors 6834203
Vishay MRS25000C5609FCT00 Resistor

Vishay MRS25000C5609FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834203P
Through Hole Resistors 6834203P
Vishay MRS25000C5609FCT00 Resistor

Vishay MRS25000C5609FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695389
Through Hole Resistors 1695389
Vishay MRS25000C5609FCT00 Resistor

Vishay MRS25000C5609FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 56 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5889 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 56 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5889
Through Hole Metal Film Resistor, Mrs 25 Series, 56 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5889
Through Hole Metal Film Resistor, MRS 25 Series, 56 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 56 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4209TB-ND 6834203 6834203P 97K5889
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 56 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details