Vishay Precision Group Through Hole Resistors MRS25000C5608FCT00

Description
5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4208CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4208CT-ND
Through Hole Resistors BC4208CT-ND
5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4208TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4208TB-ND
Through Hole Resistors BC4208TB-ND
5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833890
Through Hole Resistors 6833890
Vishay MRS25000C5608FCT00 Resistor

Vishay MRS25000C5608FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833890P
Through Hole Resistors 6833890P
Vishay MRS25000C5608FCT00 Resistor

Vishay MRS25000C5608FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695309
Through Hole Resistors 1695309
Vishay MRS25000C5608FCT00 Resistor

Vishay MRS25000C5608FCT00 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5866 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5866
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5866
Through Hole Metal Film Resistor, MRS 25 Series, 5.6 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 5.6 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4208CT-ND 6833890 6833890P 97K5866
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers