Vishay Precision Group Through Hole Resistors MRS25000C5604FCT00

Description
Vishay MRS25000C5604FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C5604FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6834240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834240
Through Hole Resistors 6834240
Vishay MRS25000C5604FCT00 Resistor

Vishay MRS25000C5604FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6834240P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6834240P
Through Hole Resistors 6834240P
Vishay MRS25000C5604FCT00 Resistor

Vishay MRS25000C5604FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695399
Through Hole Resistors 1695399
Vishay MRS25000C5604FCT00 Resistor

Vishay MRS25000C5604FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4645CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4645CT-ND
Through Hole Resistors BC4645CT-ND
5.6 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

5.6 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4645TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4645TB-ND
Through Hole Resistors BC4645TB-ND
5.6 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

5.6 MOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5862 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5862
Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5862
Through Hole Metal Film Resistor, MRS 25 Series, 5.6 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 5.6 Mohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6834240 6834240P BC4645CT-ND 97K5862
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 5.6 Mohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.0056 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details