Vishay Precision Group Through Hole Resistors MRS25000C5603FCT00

Description
560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4644TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4644TB-ND
Through Hole Resistors BC4644TB-ND
560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4644CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4644CT-ND
Through Hole Resistors BC4644CT-ND
560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

560 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 560 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5890 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 560 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5890
Through Hole Metal Film Resistor, Mrs 25 Series, 560 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5890
Through Hole Metal Film Resistor, MRS 25 Series, 560 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 560 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4644TB-ND 97K5890
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 560 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers