Vishay Precision Group Through Hole Resistors MRS25000C5492FCT00

Description
54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C5492FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5492FCT00TB-ND
Through Hole Resistors 56-MRS25000C5492FCT00TB-ND
54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C5492FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C5492FCT00CT-ND
Through Hole Resistors 56-MRS25000C5492FCT00CT-ND
54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 54.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5884 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 54.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5884
Through Hole Metal Film Resistor, Mrs 25 Series, 54.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5884
Through Hole Metal Film Resistor, MRS 25 Series, 54.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 54.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C5492FCT00TB-ND 97K5884
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 54.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details