Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C5363FCT00

Description
536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4201TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4201TB-ND
Through Hole Resistors BC4201TB-ND
536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4201CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4201CT-ND
Through Hole Resistors BC4201CT-ND
536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

536 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 536 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5882 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 536 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5882
Through Hole Metal Film Resistor, Mrs 25 Series, 536 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5882
Through Hole Metal Film Resistor, MRS 25 Series, 536 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 536 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4201TB-ND 97K5882
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 536 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers