The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 511 kΩ with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. This resistor is designed for general-purpose applications and is RoHS compliant. The construction includes a metal alloy film on a ceramic body, providing low noise and high stability. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environments. The resistor is suitable for applications requiring precise resistance values and is marked with a color code for easy identification.
511 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
511 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, MRS 25 Series, 511 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4197TB-ND | 38K5791 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 511 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads |
| Tolerance | 1 +/- % |