Vishay Precision Group Through Hole Resistors MRS25000C4993FCT00

Description
Vishay MRS25000C4993FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C4993FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833777
Through Hole Resistors 6833777
Vishay MRS25000C4993FCT00 Resistor

Vishay MRS25000C4993FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833777P
Through Hole Resistors 6833777P
Vishay MRS25000C4993FCT00 Resistor

Vishay MRS25000C4993FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695281
Through Hole Resistors 1695281
Vishay MRS25000C4993FCT00 Resistor

Vishay MRS25000C4993FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4638TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4638TB-ND
Through Hole Resistors BC4638TB-ND
499 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

499 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4638CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4638CT-ND
Through Hole Resistors BC4638CT-ND
499 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

499 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5850 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5850
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5850
Through Hole Metal Film Resistor, MRS 25 Series, 499 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 499 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833777 6833777P BC4638TB-ND 97K5850
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 499 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 499000 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details