Vishay Precision Group Through Hole Resistors MRS25000C4992FCT00

Description
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4637CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4637CT-ND
Through Hole Resistors BC4637CT-ND
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4637TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4637TB-ND
Through Hole Resistors BC4637TB-ND
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 49.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5848 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 49.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5848
Through Hole Metal Film Resistor, Mrs 25 Series, 49.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5848
Through Hole Metal Film Resistor, MRS 25 Series, 49.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 49.9 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4637CT-ND 97K5848
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 49.9 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details