Vishay MRS25000C4991FCT00 Resistor
Vishay MRS25000C4991FCT00 Resistor
Vishay MRS25000C4991FCT00 Resistor
4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329141-MRS25000C499
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.99 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4636TB,BC4636CT
RoHS Status: ROHS3 Compliant
Res Thin Film 4.99K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack Product overview: MRS25000C4991FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4991FCT0
Through Hole Metal Film Resistor, MRS 25 Series, 4.99 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6833796 | 6833796P | BC4636TB-ND | 1329141-MRS25000C4991FCT00 | 53-MRS25000C4991FCT00 | 97K5796 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | 5W Resistor | Through Hole Metal Film Resistor, Mrs 25 Series, 4.99 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | THIN FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 4990 ohms | 4990 ohms | 4990 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |