4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 4.99K OHM 0.6W 1% AXIAL
Resistor,Metal Alloy,4.99KOhms,350W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MRS25000C4991FC100TB-ND | 54M8192 |
| Product Name | Through Hole Resistors | Resistor,metal Alloy,4.99Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalAlloy |
| Mounting / Packaging | Axial |