Vishay Precision Group Through Hole Resistors MRS25000C4990FCT00

Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4990FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4990FCT00TB-ND
Through Hole Resistors 56-MRS25000C4990FCT00TB-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4990FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4990FCT00CT-ND
Through Hole Resistors 56-MRS25000C4990FCT00CT-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Ohm, 0.6 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5851 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Ohm, 0.6 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5851
Through Hole Metal Film Resistor, Mrs 25 Series, 499 Ohm, 0.6 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5851
Through Hole Metal Film Resistor, MRS 25 Series, 499 ohm, 0.6 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 499 ohm, 0.6 W, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C4990FCT00TB-ND 97K5851
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 499 Ohm, 0.6 W, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers