47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Vishay MRS25000C4759FCT00 Resistor
Vishay MRS25000C4759FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 47.5 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4186TB-ND | 6833752P | 1695273 | 97K5839 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 47.5 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Thin film | MetalFilm | |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 47.5 ohms | 47.5 ohms |