Vishay Precision Group Through Hole Resistors MRS25000C4753FRP00

Description
475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC475KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC475KZCT-ND
Through Hole Resistors PPC475KZCT-ND
475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC475KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC475KZTR-ND
Through Hole Resistors PPC475KZTR-ND
475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

475 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay - 54R4749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay
54R4749
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay 54R4749
RES, THIN FILM, 475K, 1%, 0.6W, AXIAL; Resistance:475kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RES, THIN FILM, 475K, 1%, 0.6W, AXIAL; Resistance:475kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay - 65AC3549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay
65AC3549
Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay 65AC3549
RES, THIN FILM, 475K, 1%, 0.6W, AXIAL; Resistance:475kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RES, THIN FILM, 475K, 1%, 0.6W, AXIAL; Resistance:475kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC475KZCT-ND 54R4749
Product Name Through Hole Resistors Res, Thin Film, 475K, 1%, 0.6W, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details