Vishay Precision Group Through Hole Resistors MRS25000C4752FRP00

Description
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC47.5KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC47.5KZTR-ND
Through Hole Resistors PPC47.5KZTR-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC47.5KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC47.5KZCT-ND
Through Hole Resistors PPC47.5KZCT-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Alloy, 47.5Kohm, 1%; Resistance Vishay - 26R4106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 47.5Kohm, 1%; Resistance Vishay
26R4106
Resistor, Metal Alloy, 47.5Kohm, 1%; Resistance Vishay 26R4106
RESISTOR, METAL ALLOY, 47.5KOHM, 1%; Resistance:47.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 47.5KOHM, 1%; Resistance:47.5kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC47.5KZTR-ND 26R4106
Product Name Through Hole Resistors Resistor, Metal Alloy, 47.5Kohm, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalAlloy; MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details