Vishay Precision Group Through Hole Resistors MRS25000C4752FCT00

Description
Vishay MRS25000C4752FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MRS25000C4752FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6833755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833755
Through Hole Resistors 6833755
Vishay MRS25000C4752FCT00 Resistor

Vishay MRS25000C4752FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833755P
Through Hole Resistors 6833755P
Vishay MRS25000C4752FCT00 Resistor

Vishay MRS25000C4752FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695274
Through Hole Resistors 1695274
Vishay MRS25000C4752FCT00 Resistor

Vishay MRS25000C4752FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4631TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4631TB-ND
Through Hole Resistors BC4631TB-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Resistors - BC4631CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4631CT-ND
Through Hole Resistors BC4631CT-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Thin Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K5837 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
97K5837
Through Hole Metal Film Resistor, Mrs 25 Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 97K5837
Through Hole Metal Film Resistor, MRS 25 Series, 47.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 47.5 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6833755 6833755P BC4631TB-ND 97K5837
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Mrs 25 Series, 47.5 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip) MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47500 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details