Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C4709FRP00

Description
47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MRS25000C4709FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4709FRP00TR-ND
Through Hole Resistors 56-MRS25000C4709FRP00TR-ND
47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MRS25000C4709FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MRS25000C4709FRP00CT-ND
Through Hole Resistors 56-MRS25000C4709FRP00CT-ND
RES 47 OHM 0.6W 1% AXIAL

RES 47 OHM 0.6W 1% AXIAL

Buy Now Datasheet
Metal Film Resistor, 47 Ohm, 600Mw, 1%; Resistance Vishay - 40P1600 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 600Mw, 1%; Resistance Vishay
40P1600
Metal Film Resistor, 47 Ohm, 600Mw, 1%; Resistance Vishay 40P1600
METAL FILM RESISTOR, 47 OHM, 600mW, 1%; Resistance:47ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 600mW, 1%; Resistance:47ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-MRS25000C4709FRP00TR-ND 40P1600
Product Name Through Hole Resistors Metal Film Resistor, 47 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details