Vishay Intertechnology, Inc. Through Hole Resistors MRS25000C4708FC100

Description
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MRS25000C4708FC100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MRS25000C4708FC100-ND
Through Hole Resistors MRS25000C4708FC100-ND
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7 Ohm, 600Mw, 1%; Resistance Vishay - 54R4744 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Ohm, 600Mw, 1%; Resistance Vishay
54R4744
Metal Film Resistor, 4.7 Ohm, 600Mw, 1%; Resistance Vishay 54R4744
METAL FILM RESISTOR, 4.7 OHM, 600mW, 1%; Resistance:4.7ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 OHM, 600mW, 1%; Resistance:4.7ohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MRS25000C4708FC100-ND 54R4744
Product Name Through Hole Resistors Metal Film Resistor, 4.7 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details