Vishay Precision Group Resistors - Through Hole Resistors MRS25000C4703FCT00

Description
Win Source Part Number: 1374655-MRS25000C470 3FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 470 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1374655-MRS25000C470 3FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 470 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374655-MRS25000C4703FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374655-MRS25000C4703FCT00
Resistors - Through Hole Resistors 1374655-MRS25000C4703FCT00
Win Source Part Number: 1374655-MRS25000C470 3FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MRS25 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 470 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374655-MRS25000C4703FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MRS25
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 470 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
600mW 350V Resistor - 53-MRS25000C4703FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600mW 350V Resistor
53-MRS25000C4703FCT00
600mW 350V Resistor 53-MRS25000C4703FCT00
470kR 1% 600mW Metal Film Resistor, Through-Hole, 350V Product overview: MRS25000C4703FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mW, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600mW, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4703FCT0 0 can be used for catalog matching and distributor lookup.

470kR 1% 600mW Metal Film Resistor, Through-Hole, 350V Product overview: MRS25000C4703FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mW, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600mW, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4703FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4180TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4180TB-ND
Through Hole Resistors BC4180TB-ND
470 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4180CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4180CT-ND
Through Hole Resistors BC4180CT-ND
470 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

470 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 6833730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833730
Through Hole Resistors 6833730
Vishay MRS25000C4703FCT00 Resistor

Vishay MRS25000C4703FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833730P
Through Hole Resistors 6833730P
Vishay MRS25000C4703FCT00 Resistor

Vishay MRS25000C4703FCT00 Resistor

Supplier's Site
Resistor, 470Kohm, 600Mw, ±1%; Resistance Vishay - 54R4739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 470Kohm, 600Mw, ±1%; Resistance Vishay
54R4739
Resistor, 470Kohm, 600Mw, ±1%; Resistance Vishay 54R4739
RESISTOR, 470KOHM, 600MW, ±1%; Resistance:470kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

RESISTOR, 470KOHM, 600MW, ±1%; Resistance:470kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1374655-MRS25000C4703FCT00 53-MRS25000C4703FCT00 BC4180TB-ND 6833730 6833730P 54R4739
Product Name Resistors - Through Hole Resistors 600mW 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 470Kohm, 600Mw, ±1%; Resistance Vishay
Technology / Construction MetalFilm THIN FILM MetalFilm Thin film MetalFilm
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details