Vishay Precision Group Through Hole Resistors MRS25000C4702FCT00

Description
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4178TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4178TB-ND
Through Hole Resistors BC4178TB-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4178CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4178CT-ND
Through Hole Resistors BC4178CT-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, 47Kohm, 600Mw, ±1%; Resistance Vishay - 54R4738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47Kohm, 600Mw, ±1%; Resistance Vishay
54R4738
Resistor, 47Kohm, 600Mw, ±1%; Resistance Vishay 54R4738
RESISTOR, 47KOHM, 600MW, ±1%; Resistance:47kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, 47KOHM, 600MW, ±1%; Resistance:47kohm; Product Range:MRS25 Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Mrs25 Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 63K9764 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs25 Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
63K9764
Through Hole Metal Film Resistor, Mrs25 Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 63K9764
Through Hole Metal Film Resistor, MRS25 Series, 47 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS25 Series, 47 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4178TB-ND 54R4738 63K9764
Product Name Through Hole Resistors Resistor, 47Kohm, 600Mw, ±1%; Resistance Vishay Through Hole Metal Film Resistor, Mrs25 Series, 47 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details