Vishay Precision Group Through Hole Resistors MRS25000C4701FCT00

Description
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4175TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4175TB-ND
Through Hole Resistors BC4175TB-ND
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4175CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4175CT-ND
Through Hole Resistors BC4175CT-ND
4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1227125-MRS25000C4701FCT00
Resistors - Through Hole Resistors 1227125-MRS25000C4701FCT00
Win Source Part Number: 1227125-MRS25000C470 1FCT00 Category: Resistors>Through Hole Resistors Series: MRS25 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4175CT,BC4175TB,MR S25000C4701FCT00-ND

Win Source Part Number: 1227125-MRS25000C4701FCT00
Category: Resistors>Through Hole Resistors
Series: MRS25
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4175CT,BC4175TB,MRS25000C4701FCT00-ND

Buy Now Datasheet
Through Hole Resistors - 6833799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833799
Through Hole Resistors 6833799
Vishay MRS25000C4701FCT00 Resistor

Vishay MRS25000C4701FCT00 Resistor

Supplier's Site
Through Hole Resistors - 6833799P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6833799P
Through Hole Resistors 6833799P
Vishay MRS25000C4701FCT00 Resistor

Vishay MRS25000C4701FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1695287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695287
Through Hole Resistors 1695287
Vishay MRS25000C4701FCT00 Resistor

Vishay MRS25000C4701FCT00 Resistor

Supplier's Site
Through-Hole 0.6 W 4700 ohm Resistor - 53-MRS25000C4701FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6 W 4700 ohm Resistor
53-MRS25000C4701FCT00
Through-Hole 0.6 W 4700 ohm Resistor 53-MRS25000C4701FCT00
RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 4700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C4701FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 4700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 4700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4701FCT0 0 can be used for catalog matching and distributor lookup.

RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 4700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C4701FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6 W, 4700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6 W, 4700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MRS25000C4701FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay - 95K5540 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
95K5540
Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay 95K5540
Through Hole Metal Film Resistor, MRS 25 Series, 4.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MRS 25 Series, 4.7 kohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC4175TB-ND 1227125-MRS25000C4701FCT00 6833799 6833799P 53-MRS25000C4701FCT00 95K5540
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 0.6 W 4700 ohm Resistor Through Hole Metal Film Resistor, Mrs 25 Series, 4.7 Kohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Thin film THIN FILM MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details